ASUS logo

ASUS K31AM-J-0031A180UMT PC Intel® Celeron® J1800 4 GB 500 GB HDD Windows 10 Home Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89751
Info modified on:
14 Mar 2024, 19:27:44
Short summary description ASUS K31AM-J-0031A180UMT PC Intel® Celeron® J1800 4 GB 500 GB HDD Windows 10 Home Tower Black:

ASUS K31AM-J-0031A180UMT, 2,41 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD Super Multi, Windows 10 Home

Long summary description ASUS K31AM-J-0031A180UMT PC Intel® Celeron® J1800 4 GB 500 GB HDD Windows 10 Home Tower Black:

ASUS K31AM-J-0031A180UMT. Processor frequency: 2,41 GHz, Processor family: Intel® Celeron®, Processor model: J1800. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Weight: 8,7 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.