ASUS ROG Strix GL753VD-GC236T, Intel® Core™ i7, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB
ASUS ROG Strix GL753VD-GC236T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black