ASUS ROG Strix GL503VM-SKT1, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,26 TB
ASUS ROG Strix GL503VM-SKT1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: Hybrid-HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10. Product colour: Black