ASUS ROG G60JX-RBBX05, Intel® Core™ i5, 2,26 GHz, 40,6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS ROG G60JX-RBBX05. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2,26 GHz. Display diagonal: 40,6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GTS 360M. Product colour: Black