ASUS logo

ASUS ROG G551JM-CN227H laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93700
Info modified on:
23 Jan 2025, 18:59:49
Short summary description ASUS ROG G551JM-CN227H laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

ASUS ROG G551JM-CN227H, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 256 GB

Long summary description ASUS ROG G551JM-CN227H laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

ASUS ROG G551JM-CN227H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.