ASUS ROG G11CD-K-FR045T, 3,6 GHz, Intel® Core™ i7, 8 GB, 1,13 TB, DVD-RW, Windows 10 Home
ASUS ROG G11CD-K-FR045T. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product colour: Grey, Red