ASUS logo

ASUS ROG GeForce GTX 1070 OC Edition NVIDIA 8 GB GDDR5

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25818
Info modified on:
02 Sept 2024, 20:23:55
Short summary description ASUS ROG GeForce GTX 1070 OC Edition NVIDIA 8 GB GDDR5:

ASUS ROG GeForce GTX 1070 OC Edition, GeForce GTX 1070, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG GeForce GTX 1070 OC Edition NVIDIA 8 GB GDDR5:

ASUS ROG GeForce GTX 1070 OC Edition. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070, Processor frequency: 1632 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.