ASUS logo

ASUS EAX1600PRO/I GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46254
Info modified on:
04 Apr 2019, 06:09:38
Short summary description ASUS EAX1600PRO/I GDDR3:

ASUS EAX1600PRO/I, GDDR3, 128 bit, 800 MHz, 2048 x 1536 pixels

Long summary description ASUS EAX1600PRO/I GDDR3:

ASUS EAX1600PRO/I. Processor frequency: 400 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.