ASUS logo

ASUS EAX1300PRO SILENT/TD/256M GDDR2

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62657
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EAX1300PRO SILENT/TD/256M GDDR2:

ASUS EAX1300PRO SILENT/TD/256M, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels

Long summary description ASUS EAX1300PRO SILENT/TD/256M GDDR2:

ASUS EAX1300PRO SILENT/TD/256M. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.