ASUS CM CM6330-FR010S, 3,1 GHz, Intel® Core™ i5, 8 GB, 2 TB, Blu-Ray DVD Combo, Windows 8
ASUS CM CM6330-FR010S. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC. Product colour: Black