ASUS logo

ASUS CG CG8270-SP004O PC Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55913
Info modified on:
23 Jul 2024, 20:42:22
Short summary description ASUS CG CG8270-SP004O PC Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower Black:

ASUS CG CG8270-SP004O, 3,4 GHz, Intel® Core™ i7, i7-3770, 12 GB, 1 TB, Windows 7 Home Premium

Long summary description ASUS CG CG8270-SP004O PC Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower Black:

ASUS CG CG8270-SP004O. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.