ASUS CG 8270-PH002S, 3,4 GHz, Intel® Core™ i7, 4 GB, 1,03 TB, DVD Super Multi, Windows 8
ASUS CG 8270-PH002S. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1,03 TB, Storage media: HDD,SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 650. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Black