ASUS CG CG8270-NL003S, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 8
ASUS CG CG8270-NL003S. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC