ASUS logo

ASUSPRO BU400A-0441C3337U laptop Intel® Core™ i5 i5-3337U 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22844
Info modified on:
29 Jan 2025, 18:21:34
Short summary description ASUSPRO BU400A-0441C3337U laptop Intel® Core™ i5 i5-3337U 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:

ASUSPRO BU400A-0441C3337U, Intel® Core™ i5, 1,8 GHz, 35,6 cm (14"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUSPRO BU400A-0441C3337U laptop Intel® Core™ i5 i5-3337U 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:

ASUSPRO BU400A-0441C3337U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.