ASUS logo

ASUS AH4650/DI/1GD2 1 GB GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45415
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS AH4650/DI/1GD2 1 GB GDDR2:

ASUS AH4650/DI/1GD2, 1 GB, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels, AGP 8x

Long summary description ASUS AH4650/DI/1GD2 1 GB GDDR2:

ASUS AH4650/DI/1GD2. Processor frequency: 600 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: AGP 8x. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.