ASUS A9T-5046H, Intel® Celeron® M, 1,7 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,5 GB, 60 GB
ASUS A9T-5046H. Processor family: Intel® Celeron® M, Processor frequency: 1,7 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Operating system installed: Windows XP Home Edition. Weight: 3,26 kg