ASUS logo

ASUS RS100-E10-PI2 Intel C242 LGA 1151 (Socket H4) Rack (1U) Black, Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135230
Info modified on:
14 Mar 2024, 19:44:13
Short summary description ASUS RS100-E10-PI2 Intel C242 LGA 1151 (Socket H4) Rack (1U) Black, Metallic:

ASUS RS100-E10-PI2, Intel C242, LGA 1151 (Socket H4), Intel® Xeon®, DDR4-SDRAM, 4GB, 8GB, 16GB, 64 GB

Long summary description ASUS RS100-E10-PI2 Intel C242 LGA 1151 (Socket H4) Rack (1U) Black, Metallic:

ASUS RS100-E10-PI2. Motherboard chipset: Intel C242, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Supported DIMM module capacities: 4GB, 8GB, 16GB, Maximum internal memory: 64 GB. Storage drive sizes supported: 2.5,3.5,M.2, Supported storage drive interfaces: M.2, Serial ATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2500, On-board graphics card memory: 64 MB. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, LAN controller: Intel I210

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.