ASUS logo

ASUS Z10PE-D16/4L Intel® C612 LGA 2011-v3 SSI EEB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164729
Info modified on:
09 Jan 2023, 09:43:08
Short summary description ASUS Z10PE-D16/4L Intel® C612 LGA 2011-v3 SSI EEB:

ASUS Z10PE-D16/4L, Intel, LGA 2011-v3, DDR4-SDRAM, 1,02 TB, 1333,1600,1866,2133 MHz, SATA III

Long summary description ASUS Z10PE-D16/4L Intel® C612 LGA 2011-v3 SSI EEB:

ASUS Z10PE-D16/4L. Processor manufacturer: Intel, Processor socket: LGA 2011-v3. Supported memory types: DDR4-SDRAM, Maximum internal memory: 1,02 TB, Supported memory clock speeds: 1333,1600,1866,2133 MHz. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2400, On-board graphics card memory: 32 MB. USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1, 2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.