ASUS logo

ASUS ET ET1620IUTT-B38M Intel® Celeron® J1900 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63750
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS ET ET1620IUTT-B38M Intel® Celeron® J1900 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS White:

ASUS ET ET1620IUTT-B38M, 39,6 cm (15.6"), Intel® Celeron®, 4 GB, 500 GB, FreeDOS, White

Long summary description ASUS ET ET1620IUTT-B38M Intel® Celeron® J1900 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS White:

ASUS ET ET1620IUTT-B38M. Product type: All-in-One PC. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: FreeDOS. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.