ASUS logo

ASUS ET ET2702IGKH-B013L Intel® Core™ i7 i7-4770S 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 3 TB HDD AMD Radeon HD 8890A Windows 8.1 Pro Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27593
Info modified on:
07 Oct 2024, 17:38:54
Short summary description ASUS ET ET2702IGKH-B013L Intel® Core™ i7 i7-4770S 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 3 TB HDD AMD Radeon HD 8890A Windows 8.1 Pro Black:

ASUS ET ET2702IGKH-B013L, 68,6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 3 TB, Windows 8.1 Pro

Long summary description ASUS ET ET2702IGKH-B013L Intel® Core™ i7 i7-4770S 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 3 TB HDD AMD Radeon HD 8890A Windows 8.1 Pro Black:

ASUS ET ET2702IGKH-B013L. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3,1 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 3 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 8890A. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.