ASUS logo

ASUS CG 8270 Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB HDD Windows 8 Desktop PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20975
Info modified on:
23 Jul 2024, 20:41:18
Short summary description ASUS CG 8270 Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB HDD Windows 8 Desktop PC Black:

ASUS CG 8270, 3,4 GHz, Intel® Core™ i7, i7-3770, 16 GB, 2 TB, Windows 8

Long summary description ASUS CG 8270 Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB HDD Windows 8 Desktop PC Black:

ASUS CG 8270. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Weight: 10,8 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.