ASUS CM 6870-IT005S, 3,2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi DL, Windows 8
ASUS CM 6870-IT005S. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC