ASUS K31CD-K-IT112T, 3,6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 10
ASUS K31CD-K-IT112T. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC