ASUS M M51AD-IT004S, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 8
ASUS M M51AD-IT004S. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Black