ASUS ROG Zephyrus G14 GA401IU-HE116T, AMD Ryzen™ 7, 2,9 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB
ASUS ROG Zephyrus G14 GA401IU-HE116T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4800HS, Processor frequency: 2,9 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: White