ASUS Vivobook M5606UA-MX023W, AMD Ryzen™ 9, 4 GHz, 40,6 cm (16"), 3200 x 2000 pixels, 32 GB, 1 TB
ASUS Vivobook M5606UA-MX023W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 8945HS, Processor frequency: 4 GHz. Display diagonal: 40,6 cm (16"), Display resolution: 3200 x 2000 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 1,5 kg