ASUS Zenbook Pro 16X OLED UX7602BZ#B0BSGFDV75, Intel® Core™ i9, 40,6 cm (16"), 3200 x 2000 pixels, 32 GB, 1 TB, Windows 11 Home
ASUS Zenbook Pro 16X OLED UX7602BZ#B0BSGFDV75. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13905H. Display diagonal: 40,6 cm (16"), HD type: 3.2K, Display resolution: 3200 x 2000 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black