ASUS Vivobook Flip TP401NA-EC026T, Intel® Pentium®, 1,1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 256 GB
ASUS Vivobook Flip TP401NA-EC026T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey