ASUS logo

ASUS A542UN-0101B8550U Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109221
Info modified on:
22 Jan 2025, 05:25:22
Short summary description ASUS A542UN-0101B8550U Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Grey:

ASUS A542UN-0101B8550U, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1,13 TB

Long summary description ASUS A542UN-0101B8550U Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Grey:

ASUS A542UN-0101B8550U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.