ASUS logo

ASUS Vivobook S14 S406UA-BV026T Intel® Core™ i3 i3-7100U Laptop 35,6 cm (14") HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18512
Info modified on:
23 Jan 2025, 18:18:57
Short summary description ASUS Vivobook S14 S406UA-BV026T Intel® Core™ i3 i3-7100U Laptop 35,6 cm (14") HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Gold:

ASUS Vivobook S14 S406UA-BV026T, Intel® Core™ i3, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook S14 S406UA-BV026T Intel® Core™ i3 i3-7100U Laptop 35,6 cm (14") HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Gold:

ASUS Vivobook S14 S406UA-BV026T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.