ASUS logo

ASUS Vivobook 15 X542UA-GQ070T Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50940
Info modified on:
22 Jan 2025, 06:26:56
Short summary description ASUS Vivobook 15 X542UA-GQ070T Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10:

ASUS Vivobook 15 X542UA-GQ070T, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 4 GB, 500 GB, Windows 10

Long summary description ASUS Vivobook 15 X542UA-GQ070T Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10:

ASUS Vivobook 15 X542UA-GQ070T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Weight: 2,15 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.