ASUS logo

ASUS Vivobook Max F541NC-GQ091T Intel® Pentium® N4200 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 810M Wi-Fi 4 (802.11n) Windows 10 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68903
Info modified on:
14 Mar 2024, 18:14:50
Short summary description ASUS Vivobook Max F541NC-GQ091T Intel® Pentium® N4200 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 810M Wi-Fi 4 (802.11n) Windows 10 Silver:

ASUS Vivobook Max F541NC-GQ091T, Intel® Pentium®, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Max F541NC-GQ091T Intel® Pentium® N4200 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 810M Wi-Fi 4 (802.11n) Windows 10 Silver:

ASUS Vivobook Max F541NC-GQ091T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.