ASUS Chromebook C302CA, Intel® Core™ m3, 0,9 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 64 GB
ASUS Chromebook C302CA. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0,9 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: ChromeOS. Product colour: Grey