ASUS logo

ASUS Vivobook Max R541UA-DM985T Intel® Core™ i3 i3-6006U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92325
Info modified on:
23 Jan 2025, 19:26:37
Short summary description ASUS Vivobook Max R541UA-DM985T Intel® Core™ i3 i3-6006U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:

ASUS Vivobook Max R541UA-DM985T, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS Vivobook Max R541UA-DM985T Intel® Core™ i3 i3-6006U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:

ASUS Vivobook Max R541UA-DM985T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.