ASUS logo

ASUS Transformer Book TP500LB-DN027H Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3-SDRAM 2 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45089
Info modified on:
22 Jan 2025, 06:05:34
Short summary description ASUS Transformer Book TP500LB-DN027H Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3-SDRAM 2 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Stainless steel:

ASUS Transformer Book TP500LB-DN027H, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 2 TB

Long summary description ASUS Transformer Book TP500LB-DN027H Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3-SDRAM 2 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Stainless steel:

ASUS Transformer Book TP500LB-DN027H. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Black, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.