ASUS logo

ASUS Zenbook Pro UX501JW-FI177T Intel® Core™ i7 i7-4720HQ Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62681
Info modified on:
01 Feb 2025, 04:25:14
Short summary description ASUS Zenbook Pro UX501JW-FI177T Intel® Core™ i7 i7-4720HQ Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic, Silver:

ASUS Zenbook Pro UX501JW-FI177T, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1,13 TB

Long summary description ASUS Zenbook Pro UX501JW-FI177T Intel® Core™ i7 i7-4720HQ Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic, Silver:

ASUS Zenbook Pro UX501JW-FI177T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 10 Home. Product colour: Metallic, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.