ASUS logo

ASUS N550JK-CN096H Intel® Core™ i7 i7-4700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37795
Info modified on:
23 Jan 2025, 18:08:29
Short summary description ASUS N550JK-CN096H Intel® Core™ i7 i7-4700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver:

ASUS N550JK-CN096H, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 750 GB

Long summary description ASUS N550JK-CN096H Intel® Core™ i7 i7-4700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver:

ASUS N550JK-CN096H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.