ASUS X551MA-SX019D, Intel® Celeron®, 1,86 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS X551MA-SX019D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2920, Processor frequency: 1,86 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black