ASUS X72DY-TY040V, AMD Phenom II, 1,8 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB
ASUS X72DY-TY040V. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Phenom II, Processor model: P960, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Brown