ASUS logo

ASUS VivoMini VC65-C1G5091ZN Intel® Core™ i5 i5-8400T 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Mini PC Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32242
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoMini VC65-C1G5091ZN Intel® Core™ i5 i5-8400T 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Mini PC Grey:

ASUS VivoMini VC65-C1G5091ZN, 1,7 GHz, Intel® Core™ i5, i5-8400T, 8 GB, 128 GB, Windows 10 Home

Long summary description ASUS VivoMini VC65-C1G5091ZN Intel® Core™ i5 i5-8400T 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Mini PC Grey:

ASUS VivoMini VC65-C1G5091ZN. Processor frequency: 1,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400T. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.