ASUS VivoPC VM40B, 1,6 GHz, Intel® Celeron®, 1017U, 4 GB, 500 GB, Windows 8.1
ASUS VivoPC VM40B. Processor frequency: 1,6 GHz, Processor family: Intel® Celeron®, Processor model: 1017U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Silver