ASUS logo

ASUS E35M1-I AMD A50M FCH BGA 413 (Socket FT1) mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87227
Info modified on:
30 Oct 2024, 13:10:39
Short summary description ASUS E35M1-I AMD A50M FCH BGA 413 (Socket FT1) mini ITX:

ASUS E35M1-I, AMD, BGA 413 (Socket FT1), AMD E, E-350, DDR3-SDRAM, 8 GB

Long summary description ASUS E35M1-I AMD A50M FCH BGA 413 (Socket FT1) mini ITX:

ASUS E35M1-I. Processor manufacturer: AMD, Processor socket: BGA 413 (Socket FT1), Compatible processor series: AMD E. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory channels: Single-channel. Supported storage drive interfaces: SATA III. Graphics card family: ATI, Graphics card: Radeon HD 6310. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.