ASUS logo

ASUS H170I-PLUS D3 Intel® H170 mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75421
Info modified on:
30 Oct 2024, 13:06:08
Short summary description ASUS H170I-PLUS D3 Intel® H170 mini ITX:

ASUS H170I-PLUS D3, Intel, Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM, Non-ECC

Long summary description ASUS H170I-PLUS D3 Intel® H170 mini ITX:

ASUS H170I-PLUS D3. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.