ASUS logo

ASUS N3150I-C BGA 1170 mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46013
Info modified on:
14 Mar 2024, 19:16:46
Short summary description ASUS N3150I-C BGA 1170 mini ITX:

ASUS N3150I-C, Intel, BGA 1170, Intel® Celeron®, DDR3-SDRAM, 8 GB, Dual-channel

Long summary description ASUS N3150I-C BGA 1170 mini ITX:

ASUS N3150I-C. Processor manufacturer: Intel, Processor socket: BGA 1170, Compatible processor series: Intel® Celeron®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III. Maximum resolution: 3840 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.