ASUS logo

ASUS M5A97 Plus AMD 970 Socket AM3+ ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101147
Info modified on:
30 Oct 2024, 13:04:34
Short summary description ASUS M5A97 Plus AMD 970 Socket AM3+ ATX:

ASUS M5A97 Plus, AMD, Socket AM3+, AMD Phenom FX, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II..., 4,8 GT/s, DDR3-SDRAM, 32 GB

Long summary description ASUS M5A97 Plus AMD 970 Socket AM3+ ATX:

ASUS M5A97 Plus. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom FX, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II.... Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111F

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.