ASUS logo

ASUS VG279Q computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246740
Info modified on:
20 Mar 2025, 14:30:21
Short summary description ASUS VG279Q computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black:

ASUS VG279Q, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description ASUS VG279Q computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black:

ASUS VG279Q. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.