ASUS logo

ASUS Designo MX27UQ LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Gold

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115639
Info modified on:
31 May 2024, 09:35:26
Short summary description ASUS Designo MX27UQ LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Gold:

ASUS Designo MX27UQ, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black, Gold

Long summary description ASUS Designo MX27UQ LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Gold:

ASUS Designo MX27UQ. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. Product colour: Black, Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.