ASUS logo

ASUS DSL-N14U wireless router Fast Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83432
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS DSL-N14U wireless router Fast Ethernet:

ASUS DSL-N14U, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL

Long summary description ASUS DSL-N14U wireless router Fast Ethernet:

ASUS DSL-N14U. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA2-PSK, WPS. LED indicators: DSL, LAN, Power, USB, WLAN. Bundled software: ADSL Setting Wizards Device Discovery Firmware Restoration Printer Setup Utility

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.