ASUS logo

ASUS WiGig Display Dock mobile device dock station MP3 player / Smartphone Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46930
Info modified on:
14 Mar 2024, 19:52:51
Short summary description ASUS WiGig Display Dock mobile device dock station MP3 player / Smartphone Black:

ASUS WiGig Display Dock, Asus, ASUS ROG Phone ZS600KL, Black

Long summary description ASUS WiGig Display Dock mobile device dock station MP3 player / Smartphone Black:

ASUS WiGig Display Dock. Basic device type: MP3 player / Smartphone, Brand compatibility: Asus, Compatibility: ASUS ROG Phone ZS600KL. Width: 124 mm, Depth: 48 mm, Height: 100 mm, Weight: 345 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.