ASUS logo

ASUS Z9PA-D8/iKVM Intel® C602 LGA 2011 (Socket R) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71413
Info modified on:
21 Apr 2021, 10:28:05
Short summary description ASUS Z9PA-D8/iKVM Intel® C602 LGA 2011 (Socket R) ATX:

ASUS Z9PA-D8/iKVM, Intel, LGA 2011 (Socket R), E5-2600, 2, 4, 6, 8, 6.4,7.2,8 GT/s, 135 W

Long summary description ASUS Z9PA-D8/iKVM Intel® C602 LGA 2011 (Socket R) ATX:

ASUS Z9PA-D8/iKVM. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Intel Xeon series: E5-2600. Supported memory types: DDR3-SDRAM, Maximum internal memory: 256 GB, Supported memory clock speeds: 1066,1333,1600,1866 MHz. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2300, On-board graphics card memory: 16 MB. LAN controller: Intel® 82574L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.